EN
  • EN
  • DE

SNJ54HC273W

Part No SNJ54HC273W
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE FLIP-FLOPS WITH CLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 27ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 8 µA
Input Capacitance 3 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-CFP
Package / Case 20-CFlatpack
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 336248-SNJ54HC273W
Ultra Librarian 3D Model Ultra Librarian SNJ54HC273W CAD Model

Description

The SNJ54HC273W is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide range of applications. This particular chip belongs to the 54HC series, which is well-known for its high-speed CMOS logic family characteristics. The SNJ54HC273W is an octal D-type flip-flop with a clear function, designed to provide essential storage capabilities within digital systems.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with clear
  • Operating Voltage Range: 2V to 6V, accommodating a variety of logic level requirements
  • High Current Output: Capable of driving up to 15 LSTTL loads, providing ample current for downstream devices
  • Package: The SNJ54HC273W comes in a robust ceramic flat package, ensuring durability and reliability even in harsh conditions
  • Temperature Range: Military-grade temperature range from -55°C to 125°C, suitable for demanding applications

Performance and Applications

The SNJ54HC273W is designed to be used in a variety of digital circuits where data storage is necessary. Each flip-flop has an individual clear input, which, when made high, will reset the corresponding flip-flop's output to a low state. The flip-flops capture data on the rising edge of the clock signal, ensuring synchronized data storage across all eight flip-flops.

With its fast setup and hold times, this device is excellent for use in high-speed environments where reliable data capture is critical. It is commonly used in systems that require temporary storage of data, such as registers, counters, and memory devices. Its robustness makes it suitable for military and aerospace applications, as well as industrial and telecommunications systems where high reliability is a must.

Quality and Support

Texas Instruments is a leader in the semiconductor industry, providing comprehensive technical support and documentation for its products. The SNJ54HC273W, like all TI components, is backed by a strong commitment to quality and customer satisfaction. Detailed datasheets, application notes, and design resources are available to assist engineers in integrating this component into their designs effectively and efficiently.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.2210 $68.2210
2+ $55.9763 $111.9526
3+ $54.2270 $162.6810
4+ $52.4777 $209.9108
5+ $50.7285 $253.6425
7+ $45.4807 $318.3649
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess