EN
  • EN
  • DE

SNJ54HC11J

Part No SNJ54HC11J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54HC11 TRIPLE 3-INPUT POSITIVE-A / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC11
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673920-SNJ54HC11J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC11J CAD Model

Description

The SNJ54HC11J is a high-quality integrated circuit from Texas Instruments, designed to provide reliable and efficient logical operations in a variety of digital applications. This particular model is part of the 54HC series, which is well-known for its high-speed CMOS technology, combining the speed of HC logic with the low power consumption of CMOS technology.

Key Features:

  • Logic Type: Triple 3-input positive-AND gates, which enable the device to perform the logical AND operation across three inputs for each gate.
  • Package: The SNJ54HC11J comes in a robust J package, a ceramic dual inline package (CerDIP) that ensures durability and reliability even in harsh conditions.
  • Operating Temperature Range: This device is designed to operate over a wide military temperature range, making it suitable for demanding applications.
  • Supply Voltage Range: It supports a broad range of supply voltages, typically from 2V to 6V, providing flexibility in various system designs.
  • Logic Level Compatibility: The SNJ54HC11J is compatible with TTL logic levels, allowing for easy integration with existing digital systems.
  • Output Drive Capability: This IC can drive up to 10 LSTTL loads, ensuring strong signal transmission and effective performance in complex circuits.

Applications:

The SNJ54HC11J is suitable for a wide range of applications, such as:

  • Logic function integration in digital signal processing.
  • Control systems in both military and aerospace technology.
  • Embedded systems requiring reliable logic operations.
  • Complex logic circuits in telecommunications and networking equipment.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SNJ54HC11J is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from military-grade components. Its robust design and high-quality materials make it a reliable choice for mission-critical applications where failure is not an option.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess