EN
  • EN
  • DE

SNJ54F74J

Part No SNJ54F74J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54F74 DUAL POSITIVE-EDGE-TRIGGER / Flip Flop Element Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54F74
Standard Package 30 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673911-SNJ54F74J
Ultra Librarian 3D Model Ultra Librarian SNJ54F74J CAD Model

Description

SNJ54F74J Dual Positive-Edge-Triggered D Flip-Flops from Texas Instruments

The SNJ54F74J is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This IC is part of the 54F series, which is known for its fast switching speeds and robust performance in a variety of digital applications.

The SNJ54F74J is characterized by its ability to store and maintain the binary information provided to its data ('D') inputs whenever a transition from low to high occurs on the clock ('CLK') input. Each flip-flop has individual data, clock, set ('S'), and reset ('R') inputs, and Q and Q̅ outputs. This feature enables the device to be utilized in a wide range of applications such as data storage, data transfer, frequency division, and counters.

Key Features:

  • Edge-Triggered D-Type Inputs: Ensures reliable operation by capturing data on the rising edge of the clock signal.
  • Asynchronous Set and Reset: Allows for immediate setting or resetting of the flip-flop independent of the clock signal.
  • Low Power Consumption: Designed to operate with minimal power draw, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: With a military-grade temperature range, it is capable of operating between -55°C and 125°C, ensuring reliability in harsh environments.
  • Durable Ceramic Package: Housed in a J package, a ceramic dual in-line package, which provides excellent thermal and mechanical robustness.

This IC is designed with TI's advanced technology that provides a balance between speed and power consumption. The SNJ54F74J is a versatile component suitable for use in military and aerospace applications due to its reliability and robustness in extreme conditions.

Whether you are designing a complex digital system or a simple timing circuit, the SNJ54F74J from Texas Instruments offers a reliable solution for your flip-flop needs. Its high-speed performance, combined with the quality and support from Texas Instruments, makes it an excellent choice for designers looking for a dependable and efficient flip-flop IC.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7045 $58.5225
11+ $9.6037 $105.6407
17+ $9.3036 $158.1612
23+ $9.0035 $207.0805
29+ $8.7033 $252.3957
39+ $7.8030 $304.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess