EN
  • EN
  • DE

SNJ54F38J

Part No SNJ54F38J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023071-SNJ54F38J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54F38J CAD Model

Description

The SNJ54F38J is a high-performance, military-grade integrated circuit produced by Texas Instruments, known for its reliability and durability in harsh environments. This particular product is a member of the 54F series, which is designed to offer a balance between speed and power consumption, making it suitable for a wide range of applications.

Key Features

  • Logic Type: Quad 2-Input NAND Gate Schmitt Trigger
  • Package / Case: J-Lead Ceramic Package (CERDIP)
  • Operating Temperature Range: -55°C to 125°C, making it ideal for military and aerospace applications.
  • Logic Family: 54F
  • Supply Voltage: Typically 5V
  • High-Speed Performance: Ensures efficient signal processing.

Product Description

The SNJ54F38J is a quadruple 2-input positive-NAND gate Schmitt trigger, which means it incorporates four independent NAND gates with Schmitt-trigger action on each input. The Schmitt trigger feature allows the circuit to transform an irregular input waveform into a cleaner, more definitive output signal, which is particularly useful in noisy environments where signal integrity is a concern.

The device is encapsulated in a robust ceramic dual in-line package, providing additional protection against environmental factors such as moisture and mechanical stress. Its extended temperature range ensures operation in extreme conditions, which is often a requirement for military and aerospace applications.

The SNJ54F38J is designed with advanced silicon-gate technology, which contributes to its high noise immunity and low power dissipation. It is compatible with most TTL families, making it a versatile choice for system designers looking to integrate the device into existing setups or new designs requiring dependable logic solutions.

Texas Instruments' commitment to quality ensures that the SNJ54F38J, like all their products, meets the highest standards of performance and reliability. Whether used in communication systems, avionics, or any other application demanding high reliability, the SNJ54F38J offers a trusted solution for complex logic requirements.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess