EN
  • EN
  • DE

SNJ54AS04J

Part No SNJ54AS04J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54AS04 HEX INVERTERS / IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54AS04
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673891-SNJ54AS04J
Ultra Librarian 3D Model Ultra Librarian SNJ54AS04J CAD Model

Description

The SNJ54AS04J, from Texas Instruments, is a high-performance hex inverter integrated circuit designed for a wide array of applications. This device features six independent inverters and is part of the Advanced Schottky (AS) logic family, renowned for its improved speed and output drive capabilities compared to standard Schottky logic.

Key Features:

  • Logic Type: Hex Inverter - The device contains six independent inverter gates in a single package, providing a compact solution for inverting signal logic.
  • Operating Voltage: 4.5V to 5.5V - The SNJ54AS04J operates within a range of voltage levels, making it suitable for typical 5V digital systems.
  • High-Speed Performance: The AS logic family provides faster switching times, which is crucial for high-speed digital circuits.
  • Output Drive Capability: This IC can source and sink more current than standard Schottky devices, enabling it to drive larger loads.
  • Operating Temperature Range: -55°C to 125°C - The wide temperature range ensures reliable operation in extreme environments, suitable for military or aerospace applications.
  • Package: The SNJ54AS04J is available in a ceramic flat package (J) which provides excellent thermal properties and durability.

Applications:

The versatility of the SNJ54AS04J allows it to be used in various digital applications. These include:

  • Logic inversion
  • Signal conditioning
  • Pulse shaping
  • Oscillator circuits
  • Supporting TTL logic levels

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SNJ54AS04J is no exception, built to meet stringent requirements, ensuring consistent performance and longevity in critical applications.

Summary:

The SNJ54AS04J from Texas Instruments is a robust hex inverter chip, ideal for applications requiring high-speed logic inversion with reliable output drive strength. Its compatibility with a wide operating temperature range and its durable ceramic package make it suitable for demanding environments, ensuring performance and reliability in various digital applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4053 $76.8106
4+ $31.5120 $126.0480
5+ $30.5273 $152.6365
7+ $29.5425 $206.7975
9+ $28.5578 $257.0202
12+ $25.6035 $307.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess