EN
  • EN
  • DE

SNJ54ALS374AJ

Part No SNJ54ALS374AJ
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54ALS374A OCTAL D-TYPE EDGE TRIG / Flip Flop Element Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS374
Standard Package 14 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673881-SNJ54ALS374AJ
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS374AJ CAD Model

Description

The SNJ54ALS374AJ is a high-performance, octal D-type flip-flop with a clear function from Texas Instruments. This integrated circuit is designed for storage registers, buffer registers, and as an 8-bit data bus interface in a wide range of digital applications. It is part of the Advanced Low-Power Schottky (ALS) logic family, which is known for its balance between speed and power consumption.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Bits per Element: 8
  • Output Type: Tri-State
  • Function: Standard
  • Setup Time: Fast setup times for high-speed applications.
  • Clear Feature: Asynchronous clear to reset all flip-flops.
  • Operating Temperature Range: Military grade with a range from -55°C to 125°C.
  • Package / Case: J-Lead Ceramic Package

Performance and Quality

The SNJ54ALS374AJ is manufactured with Texas Instruments' robust quality standards, ensuring high reliability and performance. The device features a typical clock-to-output time of 11 ns and a minimum clock pulse width of 5 ns, making it suitable for high-speed operations. The octal D-type flip-flop also supports a wide operating voltage range and is characterized for operation over the full military temperature range.

Applications

Due to its high-speed and reliable performance, the SNJ54ALS374AJ is ideal for various applications in military and aerospace sectors, as well as in critical industrial environments. It is commonly used in:

  • Data storage and transfer
  • System control registers
  • Communication systems
  • Instrumentation
  • Process control

Compatibility and Interfacing

The SNJ54ALS374AJ is designed for easy interfacing with other ALS and Fairchild 74ALS family products. Its tri-state outputs ensure compatibility with bus-oriented systems and provide the flexibility needed for complex digital designs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6598 $57.3196
5+ $23.5157 $117.5785
7+ $22.7808 $159.4656
10+ $22.0460 $220.4600
12+ $21.3111 $255.7332
16+ $19.1065 $305.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess