EN
  • EN
  • DE

SNJ54ALS193J

Part No SNJ54ALS193J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear 16-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1095332-SNJ54ALS193J
Categories Logic - Counters,Dividers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS193J CAD Model

Description

The SNJ54ALS193J is a high-quality integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular device is part of the advanced low-power Schottky (ALS) family, which is known for combining the low power consumption of CMOS with the speed and drive capabilities of bipolar transistors.

Key Features:

  • 4-Bit Binary Counter: The SNJ54ALS193J is a synchronous up/down 4-bit binary counter. This functionality allows it to count in both ascending and descending order, which is essential for a wide range of applications such as frequency division and event counting.
  • Dual Mode: It has two count-enable inputs and two outputs representing the most significant bit (MSB) and least significant bit (LSB) to facilitate cascading of multiple counters for wider range counting applications.
  • Asynchronous Clear: The device comes with an asynchronous clear function which can be used to reset the counter to zero without the need for synchronization with the clock signal.
  • Edge-Triggered Counting: Counting occurs on the positive-going transition of the clock pulse, providing precise control and synchronization with other parts of the system.
  • Military Specifications: The "J" in the product name indicates that this device meets military specifications, offering enhanced reliability and performance under extreme conditions.

Applications:

The SNJ54ALS193J is suitable for a variety of applications that require reliable and precise counting capabilities. These include digital clocks, timers, frequency counters, and any other system that requires a high-speed, low-power binary counter.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SNJ54ALS193J is no exception. It is designed to meet stringent quality control standards, ensuring consistent performance and reliability. This device is available in a ceramic package, which provides additional durability and protection against harsh environmental conditions.

Technical Specifications:

The SNJ54ALS193J operates over a wide range of voltages and temperatures, making it versatile for use in various environments. It is typically provided in a 16-pin ceramic dip (CDIP) package, which is designed for through-hole mounting on printed circuit boards.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess