EN
  • EN
  • DE

SNJ54ALS174J

Part No SNJ54ALS174J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Positive Edge
Frequency 40 MHz
Height 5.08 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function D-Type
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 6
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Output Type TTL
Polarity Non-Inverting
Propagation Delay 30 ns
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 30 ns
Width 6.92 mm
Win Source Part Number 1039229-SNJ54ALS174J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS174J CAD Model

Description

SNJ54ALS174J Hex/Quadruple D-Type Flip-Flops by Texas Instruments

The SNJ54ALS174J is a high-performance, integrated circuit from Texas Instruments, renowned for its reliability and precision. This device is part of the advanced low-power Schottky (ALS) family, which is designed to offer a superior balance between speed and power consumption. The SNJ54ALS174J specifically features six D-type flip-flops with direct clear inputs, making it an essential component for a wide range of digital applications.

Each flip-flop has an independent clear (CLR\) input and data (D) input. The clock (CLK) input is synchronous to all six flip-flops, ensuring that the state of each D input, when the CLK input is on a rising edge, is transferred to the corresponding flip-flop's output (Q). The clear function is asynchronous, and a low level at the CLR\ input sets all outputs to a low level, regardless of the other inputs. This feature is particularly useful for initializing registers and counters in digital systems.

The SNJ54ALS174J is encapsulated in a durable ceramic dual-inline package (DIP), which provides excellent thermal stability and resistance to harsh environmental conditions. This makes it suitable for military and aerospace applications that require components to operate reliably under extreme temperatures and stress.

Key specifications of the SNJ54ALS174J include:

  • Logic Family: Advanced Low-Power Schottky (ALS)
  • Logic Type: Hex D-Type Flip-Flop
  • Number of Circuits: 6
  • Output Type: Differential
  • Propagation Delay Time: Typically 11 ns at 5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: J-Lead Ceramic Package (CERDIP)
  • Mounting Type: Through-Hole

Designers and engineers often choose the SNJ54ALS174J for its exceptional performance in applications that require precise timing and control, such as data storage, data transfer, and sequential logic operations. Texas Instruments' commitment to quality ensures that this component meets stringent industry standards, offering a reliable solution for both commercial and high-reliability applications.

For detailed specifications, application notes, and additional resources, it is recommended to consult the official Texas Instruments datasheets and product guides. This will ensure proper integration of the SNJ54ALS174J into your design and adherence to best practices for optimal performance.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess