EN
  • EN
  • DE

SNJ54ALS153W

Part No SNJ54ALS153W
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54ALS153 DUAL 1-OF-4 DATA SELECT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1030121-SNJ54ALS153W
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS153W CAD Model

Description

Product Overview: SNJ54ALS153W

The SNJ54ALS153W is a high-performance, dual 4-input multiplexer integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of the advanced low-power Schottky (ALS) family, known for its exceptional speed and energy efficiency. The SNJ54ALS153W is specifically engineered to provide high-speed digital multiplexing in a wide range of applications, including data acquisition systems, avionics, military hardware, and communication infrastructures.

Key Features

  • Logic Type: Dual 4-Input Multiplexer
  • Package / Case: Ceramic Flatpack
  • Operating Temperature Range: -55°C to 125°C, making it suitable for military and aerospace applications.
  • Logic Family: ALS - Advanced Low-Power Schottky
  • Supply Voltage: Typically 5V, with a wide range allowing for flexible usage in various circuits.
  • Propagation Delay Time: Fast switching speeds, ensuring quick response times in critical applications.

Product Description

The SNJ54ALS153W features two individual 4-input multiplexers with common select inputs and separate enable inputs. Its select inputs determine which of the four binary inputs is routed to the output, providing a versatile way to funnel multiple data lines through a single channel. The enable inputs serve to control the operation of the multiplexer, allowing the user to effectively manage the flow of data within the system.

This IC is designed with TI's advanced Schottky technology, which is instrumental in minimizing power consumption while maximizing switching speeds. This balance of power efficiency and performance makes the SNJ54ALS153W an excellent choice for power-sensitive and high-speed applications.

With its robust ceramic packaging, the SNJ54ALS153W offers enhanced durability and reliability, standing up to harsh environmental conditions and ensuring stable operation over a broad temperature range. This characteristic makes it an ideal component for use in systems that must operate reliably in extreme conditions.

In summary, the SNJ54ALS153W from Texas Instruments is a versatile and efficient solution for digital multiplexing needs, offering fast operation, low power consumption, and high reliability in a range of demanding applications.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess