The MAX5441AEUA+T is a high-performance, nonvolatile, 10-bit digital potentiometer designed by Maxim Integrated to deliver precision and durability in a compact package. This digital potentiometer, often referred to as a "digipot," is an ideal solution for applications requiring digitally controlled resistors with stable and precise adjustments.
Key Features
- Resolution: 10-bit (1024 steps) which provides fine adjustment granularity for precise control.
- Interface: Simple 3-wire SPI-compatible serial interface for easy communication with microcontrollers and other digital systems.
- Single Supply Operation: Operates from a single +2.7V to +5.5V supply, making it suitable for various low-voltage applications.
- End-to-End Resistance: Available in 50kΩ, which is a common value for a wide range of applications.
- Package: Compact 8-pin µMAX package, which is space-efficient and ideal for size-constrained applications.
- Nonvolatile Memory: Stores the wiper position at power-down and recalls it upon power-up, ensuring consistent performance.
- Low Power Consumption: Designed for power-sensitive applications, it features low power operation to extend battery life in portable devices.
Applications
- Automated adjustments in consumer electronics
- Calibration of system parameters in industrial controls
- Volume control in audio systems
- Adjustable power supplies and voltage references
- Automotive electronics for sensor adjustments
The MAX5441AEUA+T digital potentiometer from Maxim Integrated is a robust and reliable solution for designers looking to add adjustable resistance configurations to their electronic designs. Its high resolution, simple interfacing, and nonvolatile memory make it a versatile component for a multitude of applications where precision and ease of use are paramount.