EN
  • EN
  • DE

SNJ54AHCT245FK

Part No SNJ54AHCT245FK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256536-SNJ54AHCT245FK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SNJ54AHCT245FK CAD Model

Description

The SNJ54AHCT245FK is a robust, high-performance octal bus transceiver from Texas Instruments, designed with the advanced High-Speed CMOS Technology (AHCT). This integrated circuit is engineered to facilitate bidirectional communication between two buses, providing the necessary interface for effective data transmission while ensuring signal integrity and minimizing propagation delay.

Key Features

  • Bi-Directional Interface: The device features 8 channels that can be individually programmed to transfer data in either direction, accommodating complex data management requirements.
  • High-Speed CMOS Technology: The AHCT logic family ensures fast switching speeds with lower power consumption, making this transceiver suitable for high-speed applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 4.5V to 5.5V, providing design flexibility and compatibility with TTL levels.
  • Output Drive Capability: The SNJ54AHCT245FK can drive up to 15 LSTTL loads, offering strong signal driving capabilities for connected devices.
  • 3-State Outputs: The inclusion of 3-state output stages ensures that the bus lines go into a high-impedance state, allowing for multiple devices to be connected to the bus without interference.

Applications

The SNJ54AHCT245FK is well-suited for a variety of applications that require reliable data transfer between two points. It is commonly used in:

  • Bus Interface Devices
  • Data Communication Systems
  • Buffer/Storage Registers
  • Peripheral Drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54AHCT245FK is no exception. It is encapsulated in a durable ceramic flat (FK) package, ensuring high reliability and performance even under harsh environmental conditions. This product is designed to meet or exceed the stringent requirements of the industrial and military markets, making it an ideal choice for critical applications where failure is not an option.

For more detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0865 $80.1730
4+ $32.8915 $131.5660
5+ $31.8637 $159.3185
7+ $30.8358 $215.8506
9+ $29.8080 $268.2720
12+ $26.7244 $320.6928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess