EN
  • EN
  • DE

SNJ54AHC32FK

Part No SNJ54AHC32FK
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54AHC32 QUADRUPLE 2-INPUT POSITI / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54AHC32
Standard Package 14 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673841-SNJ54AHC32FK
Ultra Librarian 3D Model Ultra Librarian SNJ54AHC32FK CAD Model

Description

SNJ54AHC32FK: A Robust Quad 2-Input OR Gate from Texas Instruments

The SNJ54AHC32FK is a high-performance, military-grade integrated circuit produced by the renowned manufacturer, Texas Instruments. This device is part of the Advanced High-Speed CMOS (AHC) family and provides the essential logic function of a quad 2-input OR gate. It is designed to operate over a broad voltage range from 2V to 5.5V, which allows for compatibility with a wide array of digital systems.

Encased in a durable ceramic flat package (FK), the SNJ54AHC32FK is engineered to withstand harsh environments, making it an ideal choice for military and aerospace applications where reliability and robustness are of paramount importance. The ceramic package also offers superior thermal properties, ensuring stable operation under extreme temperatures that range from -55°C to 125°C.

Each of the four independent OR gates in the SNJ54AHC32FK is designed to perform the logical function Y = A + B in positive logic, where A and B are the inputs and Y is the output. This simple yet versatile logic operation allows this IC to be used in a variety of digital circuits, including signal gating, signal multiplexing, and the generation of various logic functions when combined with other logic devices.

The SNJ54AHC32FK boasts a fast propagation delay, which is crucial for high-speed operations. Its balanced propagation delays and transition times ensure that the device performs consistently across all four gates. Additionally, the low power consumption of the AHC series makes this device suitable for battery-powered and energy-sensitive applications.

Furthermore, Texas Instruments ensures that the SNJ54AHC32FK meets stringent quality standards, with each device undergoing rigorous testing to guarantee performance. The device also complies with the Defense Supply Center Columbus (DSCC) Standard Military Drawings (SMD), which underscores its suitability for use in military-grade equipment.

In summary, the SNJ54AHC32FK from Texas Instruments is a highly reliable and versatile component that provides the fundamental OR gate logic in a package designed to endure the most demanding conditions. Its compatibility with a wide voltage range, low power consumption, and high-speed operation make it an excellent choice for designers looking for a robust logic solution.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3754 $52.7508
5+ $21.6413 $108.2065
8+ $20.9650 $167.7200
10+ $20.2888 $202.8880
13+ $19.6125 $254.9625
18+ $17.5836 $316.5048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess