EN
  • EN
  • DE

SNJ54AHC245W

Part No SNJ54AHC245W
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Lead, Tin
Direction Bidirectional
Height 2.45 mm
High Level Output Current -8 mA
Lead Free Contains Lead
Length 13.09 mm
Logic Function Transceiver
Low Level Output Current 8 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 19 ns
Quiescent Current 4 µA
RoHS Compliant
Thickness 1.84 mm
Width 6.92 mm
Win Source Part Number 1186566-SNJ54AHC245W
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54AHC245W CAD Model

Description

The SNJ54AHC245W is a high-quality octal bus transceiver designed by Texas Instruments, a name synonymous with reliability and innovation in the semiconductor industry. This integrated circuit is part of the AHC (Advanced High-Speed CMOS) family and is specifically engineered to address the needs of high-speed bidirectional communication between data buses.

Key Features

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, making it ideal for 5V systems
  • Data Flow Direction: Bidirectional, allowing for versatile data transfer
  • I/O Capacitance: Lower output capacitance enhances signal integrity
  • Drive Capability: Capable of driving heavy loads with high-output drive features
  • Package: Military-grade ceramic flat package ensures robustness and durability

Performance and Applications

The SNJ54AHC245W is designed to provide seamless data transfer while maintaining signal integrity, even in the most demanding applications. With its wide operating voltage range and high drive capability, it is suitable for interfacing with a variety of other logic families. Its bidirectional data flow capability, along with the 3-state outputs, allows for connection to a bus-oriented system without the need for external components to control data flow direction.

This transceiver is an excellent choice for military and aerospace applications due to its robust package and reliable performance under extreme conditions. It is also commonly used in telecommunications, servers, and high-performance computing systems where data integrity and speed are paramount.

Quality and Reliability

Texas Instruments' commitment to quality is evident in the SNJ54AHC245W. It is designed to meet or exceed the stringent requirements of the military standards, ensuring performance and reliability. Each device undergoes rigorous testing to guarantee it performs to the highest standards in a wide range of environmental conditions.

Whether you're designing a critical system for aerospace or a high-speed data communication platform, the SNJ54AHC245W offers the performance and reliability you need.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess