SNJ54ACT244J Octal Buffer/Line Driver from Texas Instruments
The SNJ54ACT244J is a high-performance, octal buffer and line driver designed to provide bidirectional drive current for bus-oriented microprocessor and digital communications systems. Manufactured by Texas Instruments, this integrated circuit is part of the ACT (Advanced CMOS Technology) family, which is renowned for its robustness, high-speed operation, and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features:
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Current: High drive current of ±24mA
- Operating Voltage Range: 4.5V to 5.5V, compatible with 5V systems
- IC Package Type: DIP (Dual In-line Package)
- Temperature Range: Military grade with an operating range of -55°C to 125°C
- Logic Family: ACT
- Propagation Delay Time: Fast propagation delays, typically 8ns at 5V
Applications:
The SNJ54ACT244J is ideal for a variety of applications where buffer or line driving capabilities are required. It is particularly useful in:
- Bus Interface or Bus Extension Applications
- Memory Driver Circuits
- Input/Output Port Expansion
- Signal Distribution and Translation
- Drive Current Enhancement for Downstream Loads
Product Description:
With its octal configuration, the SNJ54ACT244J provides eight independent buffer/line drivers with 3-state outputs. Each output can deliver a high drive current of ±24mA, ensuring reliable signal transmission even in heavy load conditions. The 3-state outputs also allow for connection to a common bus, which can be effectively isolated when not in use.
The device operates over a broad voltage range of 4.5V to 5.5V, making it versatile for interfacing with both CMOS and TTL logic levels. The SNJ54ACT244J is characterized for operation from -55°C to 125°C, making it suitable for military and other high-reliability environments where extreme temperatures are a factor.
Its DIP packaging ensures ease of use in prototyping and production environments, while its fast propagation delay enhances system performance by minimizing transition times. The SNJ54ACT244J is a reliable choice for designers looking to improve signal integrity and drive capability in their digital systems.