EN
  • EN
  • DE

SNJ54ACT16245WD

Part No SNJ54ACT16245WD
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Military 16-ch, 4.5-V to 5.5-V inverters with TTL-compatible CMOS inputs and 3-state outputs 48-CFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Direction Bidirectional
Height 3.05 mm
Lead Free Contains Lead
Length 15.88 mm
Logic Function Transceiver
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 16
Number of Elements 2
Number of Pins 48
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 13.4 ns
Radiation Hardening No
RoHS Compliant
Thickness 2.48 mm
Width 9.66 mm
Win Source Part Number 1016913-SNJ54ACT16245WD
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ACT16245WD CAD Model

Description

The SNJ54ACT16245WD from Texas Instruments is a high-speed, 16-bit bus transceiver designed with 3-state outputs. This integrated circuit is part of the ACT (Advanced CMOS Logic) family and is specifically created to provide bidirectional communication between data buses. The device allows data transmission from the A bus to the B bus and vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device, thus isolating the buses effectively.

Key Features

  • Logic Type: 16-Bit Bus Transceiver with 3-State Outputs
  • Operating Voltage Range: 4.5V to 5.5V, compatible with 5V systems
  • Data Flow Direction: Controlled by Direction Pin (DIR)
  • Output Control: Active-Low Output Enable (OE)
  • Technology: Advanced CMOS Logic (ACT)
  • Package: Ceramic Flatpack (WD Suffix)
  • Operating Temperature Range: -55°C to 125°C, suitable for military applications

Performance Attributes

The SNJ54ACT16245WD offers excellent performance with a balanced propagation delay and transition times, ensuring high-speed operation for the most demanding applications. Its low power consumption, combined with the ability to drive heavily loaded outputs with 24-mA balanced drive at both high and low states, makes it a robust choice for interfacing with other high-speed components.

Applications

With its military-grade operating temperature range, the SNJ54ACT16245WD is suitable for extreme environments and can be reliably used in defense and aerospace applications. Additionally, its fast data transmission capabilities make it ideal for high-speed data transfer systems, communication interfaces, and any other applications that require a high level of data integrity and device performance.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54ACT16245WD is no exception. It is designed and manufactured to meet the stringent requirements of the military standards, ensuring reliable performance under harsh conditions. The device's ceramic packaging also provides enhanced durability and protection against environmental factors.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.9947 $90.9947
2+ $88.0594 $176.1188
3+ $85.1241 $255.3723
4+ $76.3182 $305.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess