EN
  • EN
  • DE

SNJ54ACT00J

Part No SNJ54ACT00J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54ACT00 QUADRUPLE 2-INPUT POSITI / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ACT00
Standard Package 28 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1012086-SNJ54ACT00J
Ultra Librarian 3D Model Ultra Librarian SNJ54ACT00J CAD Model

Description

The SNJ54ACT00J is a high-performance, military-grade integrated circuit produced by Texas Instruments, renowned for its reliability and precision in demanding applications. This device is part of the ACT (Advanced CMOS Technology) family, which is designed to offer both the high-speed operation of CMOS and the low power consumption of TTL (Transistor-Transistor Logic).

Key Features:

  • Logic Type: The SNJ54ACT00J is a Quadruple 2-Input Positive-NAND Gate, which performs the Boolean function Y = A • B or Y = (A + B) in positive logic where A and B are the inputs and Y is the output.
  • Operating Voltage Range: This device typically operates at 4.5V to 5.5V, making it compatible with standard 5V digital systems.
  • High Output Drive: It features a high drive current, which is capable of driving large loads or driving multiple devices in a bus-oriented environment.
  • Speed: The SNJ54ACT00J offers fast propagation delays and transition times, which are crucial for high-speed applications.
  • Temperature Range: With a military-grade temperature range, it can operate between -55°C to 125°C, ensuring performance under extreme conditions.

Applications:

The SNJ54ACT00J is suitable for a wide range of applications, particularly where high-speed, reliable operation is required. Common applications include:

  • Communication systems
  • Avionics and aerospace electronics
  • Military and defense equipment
  • High-reliability computing systems
  • Complex logic circuits

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SNJ54ACT00J is manufactured with stringent quality control processes, and its military-grade specifications ensure it meets the highest reliability standards for mission-critical applications.

Package Information:

The SNJ54ACT00J is available in a ceramic flat package (J) which provides excellent thermal performance and is suitable for high-reliability soldering and mounting processes used in military and aerospace applications.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9960 $61.9920
4+ $25.4326 $101.7304
7+ $24.6379 $172.4653
9+ $23.8431 $214.5879
11+ $23.0483 $253.5313
15+ $20.6640 $309.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess