EN
  • EN
  • DE

MC74AC646DWR2G

Part No MC74AC646DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX/REGISTER 3ST 8BIT 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 022731-MC74AC646DWR2G
Ultra Librarian 3D Model Ultra Librarian MC74AC646DWR2G CAD Model

Description

ON Semiconductor MC74AC646DWR2G Overview

The MC74AC646DWR2G from ON Semiconductor is a versatile integrated circuit that combines the functionality of an octal bus transceiver and a register. Designed for efficient two-way asynchronous communication between data buses, the device provides the necessary buffering and line driving capabilities to ensure data integrity over long distances or in electrically noisy environments.

Key Features

  • Octal Bidirectional Transceiver: The MC74AC646DWR2G features eight bidirectional data lines that allow for the transfer of data in both directions, making it ideal for duplex communication between data buses.
  • Integrated Register: This device includes an edge-triggered register that enhances its capability to store data temporarily, providing flexibility in data handling and timing.
  • Tri-State Outputs: The tri-state outputs enable the transceiver to disconnect completely from the data bus, which is useful when multiple devices are connected to the same bus and only one should be active at any given time.
  • High-Speed Operation: It is designed for high-speed operation, ensuring quick data transfer rates that are essential for modern digital applications.
  • Multiple Package Options: ON Semiconductor offers this IC in different package options, including the widely used SOIC-24W package, providing compatibility with various PCB layouts.

Applications

The MC74AC646DWR2G is suitable for a wide range of applications including, but not limited to:

  • Bus Interface/Buffering in Microprocessor and Microcontroller based systems
  • Data Communication Systems
  • Memory Drive Lines
  • Peripheral Drivers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74AC646DWR2G is no exception. The device is manufactured using advanced processing techniques to ensure high reliability and performance over its operational lifetime. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets.

Conclusion

In summary, the MC74AC646DWR2G from ON Semiconductor is a highly functional and reliable component that serves as a critical building block in complex digital systems. Its high-speed data transfer capabilities and robust design make it an excellent choice for designers looking for efficient bus transceiver solutions.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6837 $58.9295
85+ $1.3815 $117.4275
130+ $1.3383 $173.9790
180+ $1.2952 $233.1360
235+ $1.2520 $294.2200
310+ $1.1224 $347.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess