EN
  • EN
  • DE

SNJ54ABT827FK

Part No SNJ54ABT827FK
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 10-Bit Buffers/Drivers With 3-State Outputs 28-LCCC -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -24 mA
Lead Free Contains Lead
Logic Function Buffer
Low Level Output Current 48 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 10
Number of Channels 10
Number of Elements 1
Number of Inputs 10
Number of Outputs 10
Number of Pins 28
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 7.9 ns
Quiescent Current 40 mA
RoHS Non-Compliant
Win Source Part Number 1205943-SNJ54ABT827FK
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT827FK CAD Model

Description

The SNJ54ABT827FK is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and advanced features. This particular model is part of the ABT (Advanced BiCMOS Technology) family, which provides a perfect blend of speed and power consumption, suitable for a broad range of applications, including telecommunications, computing, and industrial systems.

Key Features

  • Technology: The SNJ54ABT827FK utilizes Advanced BiCMOS Technology, offering a superior performance compared to traditional CMOS and BiCMOS devices.
  • Logic Type: It is a 10-Bit Buffer/Driver with 3-state outputs, which is ideal for driving bus lines or buffer memory address registers.
  • Output Configuration: The 3-state outputs can be actively driven high or low, or placed in a high impedance state, allowing for bidirectional data flow on a bus.
  • Package: This device comes in a durable ceramic flat package (FK), ensuring robustness and longevity, even in harsh environmental conditions.
  • Supply Voltage: It operates over a wide range of supply voltages, typically from 4.5V to 5.5V, making it versatile for different power environments.
  • Temperature Range: The SNJ54ABT827FK is designed to perform reliably over a military temperature range, which greatly extends its usability across various temperature-critical applications.

Applications

The SNJ54ABT827FK is a versatile component that can be used in numerous applications. Its ability to interface with 5V systems makes it particularly suitable for legacy systems that require high-speed operation and robust performance. It is commonly used in:

  • Bus Interface/Buffering
  • Memory Address Driving
  • Signal Distribution and Transmission
  • Industrial Control Systems
  • Data Communication Equipment

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SNJ54ABT827FK is backed by comprehensive technical documentation, including datasheets, application notes, and design resources, making integration into your projects smooth and efficient. Customers can also expect reliable support from TI's customer service and engineering teams.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess