EN
  • EN
  • DE

SNJ54ABT373J

Part No SNJ54ABT373J
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ABT373
Standard Package 23 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336202-SNJ54ABT373J
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT373J CAD Model

Description

SNJ54ABT373J Octal Transparent D-Type Latch by Texas Instruments

The SNJ54ABT373J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This octal transparent D-type latch is part of the ABT family, known for its advanced bicmos technology, and is specifically engineered to deliver both high speed and low power consumption for a wide range of digital applications.

The device features eight D-type latches with 3-state outputs in a single 20-pin package. Each latch is transparent, meaning that when the latch enable (LE) input is high, the Q outputs will follow the data (D) inputs. As soon as LE is taken low, the data that was present at the D inputs at the time the transition occurred will be retained at the Q outputs until LE is returned high again, thus acting as a memory storage device.

The SNJ54ABT373J operates over a broad voltage range and is characterized for operation from -55°C to 125°C, making it suitable for military and aerospace applications that demand high reliability and performance under extreme conditions. The 3-state outputs, which can be put in a high-impedance state, allow for bus-oriented applications, providing a great deal of flexibility in system design.

Key features of the SNJ54ABT373J include:

  • Eight D-type latches with 3-state outputs
  • Transparent latch operation for real-time data tracking
  • Wide operating voltage range
  • Low power consumption
  • High-speed performance
  • Designed for military and aerospace applications
  • 20-pin package for compact integration

Overall, the SNJ54ABT373J is a robust and reliable choice for designers who require a high-performance latch that can operate in harsh environments. Its combination of speed, power efficiency, and flexibility makes it an ideal component for sophisticated electronic systems.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official Texas Instruments datasheets and product guides to ensure proper integration and optimal performance in their applications.

You May Also Be Interested in

ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess