EN
  • EN
  • DE

SNJ5474J

Part No SNJ5474J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear 14-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
Number of Pins 14
RoHS Non-Compliant
Win Source Part Number 993041-SNJ5474J
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ5474J CAD Model

Description

Texas Instruments presents the SNJ5474J, a high-performance integrated circuit designed to meet a wide range of applications. This versatile component is a critical part of the Texas Instruments semiconductor product line, known for its reliability and cutting-edge technology.

Key Features

  • Durable Construction: The SNJ5474J is encapsulated in a robust package that ensures its functionality in various environmental conditions, making it suitable for industrial-grade applications.
  • High-Speed Operation: Engineered for speed, this IC is capable of handling fast switching operations, which is essential for high-performance computing and digital communications.
  • Low Power Consumption: Despite its high-speed capabilities, the SNJ5474J is designed to be energy-efficient, reducing the overall power requirements of the systems it is integrated into.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, accommodating the needs of applications exposed to extreme temperature conditions.
  • Compatibility: The SNJ5474J is designed to be compatible with a variety of microcontrollers, processors, and other digital systems, ensuring seamless integration into existing designs.

Applications

The SNJ5474J is suitable for a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Computing systems
  • Industrial control units
  • Automotive electronics
  • High-speed data processing

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SNJ5474J is no exception and is backed by rigorous testing and quality assurance processes. Additionally, customers can access comprehensive technical support and documentation, ensuring that any issues can be resolved promptly and that the integration process is as smooth as possible.

Ordering Information

To purchase the SNJ5474J or to obtain more detailed specifications, visit the Texas Instruments official website or contact an authorized distributor. Ensure that you reference the exact product code SNJ5474J to get the correct device for your needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess