The SNJ5407FK is a high-quality integrated circuit product from Texas Instruments, renowned for its robust design and reliable performance. This device is part of the 5400 series, which is a family of military-grade digital logic integrated circuits. The SNJ5407FK is specifically designed to meet the stringent requirements of military and aerospace applications, ensuring operation under extreme environmental conditions.
Key Features
- Durable Construction: The SNJ5407FK is manufactured with a ceramic flat package, providing excellent thermal and mechanical durability.
- Hex Buffers/Drivers: This device includes six independent high-current buffer/driver circuits, which can be used to interface between different logic levels or to drive heavy loads.
- Open-Collector Outputs: The open-collector outputs allow for wired-AND connections and the capability to handle higher voltage levels than the supply voltage.
- Wide Operating Range: With an operating temperature range from -55°C to +125°C, the SNJ5407FK is suitable for the most demanding environments.
- Compatibility: The device is compatible with a variety of logic families, making it versatile for integration into complex systems.
Applications
The SNJ5407FK is ideal for a range of applications that require high reliability and longevity, such as:
- Defense and Aerospace Systems
- Communication Equipment
- Navigation Instruments
- Spacecraft and Satellite Modules
- High-Reliability Industrial Applications
Technical Specifications
Below are some of the technical specifications of the SNJ5407FK:
- Voltage Supply: 4.5V to 5.5V
- Current - Output High, Low: 40mA, 40mA
- Logic Type: Buffer/Line Driver, Non-Inverting
- Logic Level - Low: 0.8V Max
- Logic Level - High: 2V Min
For more detailed information, including pin configurations, electrical characteristics, and recommended operating conditions, refer to the official Texas Instruments datasheet for the SNJ5407FK.