The SNAHCT1G32DCKR is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular product is a single 2-input positive-OR gate, fabricated with advanced silicon-gate CMOS technology to ensure optimal speed and power consumption characteristics.
Key Features
- Logic Type: 2-Input Positive-OR Gate
- Supply Voltage Range: 4.5V to 5.5V, accommodating typical 5V digital systems
- Operating Temperature: Designed to work in a wide range of temperatures, typically from -40°C to 85°C, making it suitable for various industrial applications
- Logic Family: AHCT, which is compatible with both TTL and CMOS logic levels, providing flexibility in mixed-logic environments
- Output Drive Capability: Capable of driving up to 8 LSTTL loads, ensuring compatibility with legacy digital systems
- Package Type: Supplied in a compact SC-70 package with a 6-pin configuration, ideal for space-constrained applications
Applications
The SNAHCT1G32DCKR is highly versatile and can be used in a variety of electronic applications, including:
- Computing systems
- Data communication equipment
- Embedded systems
- Signal processing units
- Control systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SNAHCT1G32DCKR is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements expected by electronic designers and engineers. Customers can trust in the durability and performance of this OR gate for their critical applications.
Ordering Information
The product is available in tape and reel packaging, facilitating efficient assembly during mass production. The 'DCKR' suffix in the part number indicates the packaging method, which is important for manufacturers when planning production runs.
For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team.