The SN76604N is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility. This particular product is designed to meet the rigorous demands of modern electronic applications, providing a robust solution for engineers and designers looking to enhance their systems.
Key Features
- Manufacturer: Texas Instruments
- Product Category: Power Management ICs
- RoHS: Details regarding RoHS compliance are available upon request.
- Mounting Style: Through Hole
- Package / Case: PDIP (Plastic Dual-In-Line Package)
- Output Type: Fixed
- Number of Outputs: Single
- Output Voltage: Specified in the datasheet.
- Output Current: Also detailed in the datasheet.
- Operating Temperature Range: Standard industrial range.
Applications
The SN76604N is suitable for a wide array of applications. It is commonly used in power supply circuits, as well as in consumer electronics, automotive, and industrial equipment. Its ability to provide stable and reliable power makes it an ideal choice for critical systems that require consistent performance over time.
Quality and Support
Texas Instruments is known for its commitment to quality, and the SN76604N is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the company's stringent standards. Furthermore, Texas Instruments provides extensive technical support for its products, including detailed datasheets, application notes, and design resources to assist customers in the integration of the SN76604N into their projects.
Ordering Information
To purchase the SN76604N or to obtain more information about pricing and availability, customers can visit the Texas Instruments website or contact authorized distributors. Product samples may also be available for evaluation and testing purposes.