EN
  • EN
  • DE

SN76494AN

Part No SN76494AN
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 335963-SN76494AN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN76494AN CAD Model

Description

Product Overview: Texas Instruments SN76494AN

The Texas Instruments SN76494AN is a versatile digital complex sound generator, well-suited for use in a variety of audio applications. This integrated circuit (IC) is designed to provide a simple and efficient means of generating complex sound patterns, which can be used in video games, synthesizers, and other electronic audio systems.

Key Features

  • Multiple Sound Channels: The SN76494AN offers four distinct sound channels, each capable of generating a wide range of audio tones and effects. This allows for rich and layered audio output suitable for creating complex soundscapes.
  • Programmable Sound Frequencies: Each channel can be programmed with different frequencies, enabling precise control over the pitch and tone of the generated sounds.
  • Integrated Noise Generator: The IC includes an on-board noise generator channel, which can be used to produce various types of noise effects, adding texture to the audio output.
  • Volume Control: Individual volume control for each channel allows for dynamic sound mixing, giving users the ability to craft the perfect audio balance for their application.
  • Simple Interface: The SN76494AN is designed to be easily interfaced with microprocessors and other digital systems, facilitating seamless integration into a wide range of products.

Applications

The SN76494AN is ideal for applications where complex sound generation is required. It is particularly popular in the creation of sound effects for video games, where its ability to produce a variety of tones and noises can enhance the gaming experience. Additionally, it is well-suited for use in musical instruments like synthesizers, where users can leverage its sound-generating capabilities to create unique musical compositions.

Technical Specifications

The SN76494AN operates at a voltage range of 4.5V to 5.5V, making it compatible with standard TTL levels. It comes in a DIP (Dual In-line Package) format, which allows for easy mounting on printed circuit boards (PCBs) for prototyping or production purposes.

For developers and product designers seeking a reliable and flexible sound generator IC, the Texas Instruments SN76494AN presents a powerful solution that combines performance with ease of use, ensuring that it remains a go-to choice for audio applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess