EN
  • EN
  • DE

MA801AE

Part No MA801AE
Manufacturer Megawin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Megawin
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829491-MA801AE
Ultra Librarian 3D Model Ultra Librarian MA801AE CAD Model

Description

The Megawin MA801AE is a microcontroller unit (MCU) designed for a variety of embedded applications. As a product of Megawin, a company known for its cost-effective and versatile microcontrollers, the MA801AE likely targets applications requiring a balance of processing power, memory, and peripheral integration.

Applications

  • Consumer electronics devices
  • Industrial control systems
  • Home automation devices
  • Smart appliances
  • IoT (Internet of Things) devices

Features

  • 8-bit or 32-bit architecture: Depending on the specific version, it may be based on an 8-bit or 32-bit processor core.
  • Integrated Flash memory: Provides non-volatile storage for program code and data.
  • SRAM: Offers volatile memory for data processing during operation.
  • Multiple I/O ports: Enables connection to external sensors, actuators, and other peripherals.
  • Timers and counters: Facilitates precise timing and counting functions.
  • Communication interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
  • ADC (Analog-to-Digital Converter): Allows for conversion of analog signals to digital data.
  • PWM (Pulse Width Modulation) outputs: Enables control of motor speed, LED brightness, and other analog-like functions.

Benefits

  • Cost-effective solution: Provides a balance of features and performance at a competitive price.
  • Flexibility: Can be programmed to perform a wide range of tasks.
  • Ease of integration: Integrates various peripherals into a single chip, simplifying circuit design.
  • Low power consumption: Enables battery-powered operation in portable devices.
  • Wide operating voltage range: Suitable for use in various power environments.

The MA801AE from Megawin likely offers a good blend of processing power, memory, and peripheral options, making it suitable for a wide range of embedded applications where cost-effectiveness and versatility are important considerations. For precise technical specifications, designers should consult the official Megawin datasheet.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess