EN
  • EN
  • DE

SN761681DBTRG4

Part No SN761681DBTRG4
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO TUNER 30TSSOP / Video Tuner IC I²C 30-TSSOP Package
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Texas Instruments
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number SN7616
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260260-SN761681DBTRG4
Ultra Librarian 3D Model Ultra Librarian SN761681DBTRG4 CAD Model

Description

Product Overview: SN761681DBTRG4

The SN761681DBTRG4 is a high-performance integrated circuit from Texas Instruments, designed specifically for advanced television and set-top box applications. This versatile component is crafted to meet the demands of modern digital broadcast systems, offering a seamless interface for both analog and digital signals. As a testament to its adaptability, the SN761681DBTRG4 is widely utilized in a variety of consumer electronics, providing reliability and functionality that enhances the user experience.

Key Features

  • High Integration: The SN761681DBTRG4 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for manufacturers.
  • Signal Quality: It ensures excellent signal quality and performance, which is critical for high-definition audio and video applications.
  • Power Efficiency: The device is designed for low power consumption, making it an ideal choice for battery-operated devices as well as energy-conscious applications.
  • Compact Form Factor: Available in a small-outline transistor (SOT) package, the SN761681DBTRG4 saves valuable board space, which is essential for the compact designs of modern electronics.

Applications

  • Digital TV tuners
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Media centers

With its robust design, the SN761681DBTRG4 by Texas Instruments stands out as a superior choice for developers looking to incorporate a reliable tuner solution into their products. The IC's ability to handle a wide range of frequencies and formats makes it a versatile and future-proof component for the ever-evolving landscape of digital broadcasting.

Whether you are designing a new television system or upgrading an existing set-top box, the SN761681DBTRG4 provides the performance and quality expected from a leading semiconductor manufacturer like Texas Instruments. Its integration of cutting-edge technology into a compact and efficient package ensures that your product will meet the highest standards of the digital entertainment industry.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess