EN
  • EN
  • DE

SN761677DAR

Part No SN761677DAR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO TUNER 38TSSOP / Video Tuner IC I2C 38-TSSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Video Display
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Base Product Number SN7616
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 517896-SN761677DAR
Ultra Librarian 3D Model Ultra Librarian SN761677DAR CAD Model

Description

The SN761677DAR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is crafted to meet the demanding needs of modern electronic systems, offering a blend of reliability, functionality, and efficiency.

Key Features

  • High Integration: The SN761677DAR integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with minimal power consumption, thereby extending the battery life of portable devices.
  • Versatility: This device is suitable for a wide range of applications, including but not limited to, wireless communication, audio and video equipment, and digital signal processing.
  • Performance: Texas Instruments ensures that the SN761677DAR performs at the highest standards, with excellent signal integrity and processing speed.

Applications

The versatility of the SN761677DAR makes it an ideal choice for a variety of applications, including:

  • Consumer Electronics
  • Wireless Communication Systems
  • Audio/Video Receivers
  • Telecommunication Interfaces
  • Digital Signal Processing

Technical Specifications

The SN761677DAR is packed with technical features that ensure it stands out in the market:

  • Package Type: SOP (Small Outline Package)
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by Texas Instruments for optimal performance

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN761677DAR is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards for reliability and performance that Texas Instruments is known for.

Ordering and Packaging

The SN761677DAR is available for order in various quantities, tailored to meet the needs of both small-scale projects and large-volume production. It is packaged carefully to ensure safe delivery and handling.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1479 $51.6555
110+ $0.9419 $103.6090
165+ $0.9125 $150.5625
230+ $0.8830 $203.0900
295+ $0.8536 $251.8120
395+ $0.7653 $302.2935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess