EN
  • EN
  • DE

SN761640DBTR

Part No SN761640DBTR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO TUNER 44TSSOP / Video Tuner IC I2C 44-TSSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 44-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 44-TSSOP
Base Product Number SN7616
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335931-SN761640DBTR
Ultra Librarian 3D Model Ultra Librarian SN761640DBTR CAD Model

Description

Product Overview: SN761640DBTR from Texas Instruments

The SN761640DBTR is a high-performance integrated circuit designed and manufactured by the renowned Texas Instruments. This versatile component is part of TI's extensive range of semiconductors and is specifically tailored for use in advanced television and audio systems. The SN761640DBTR is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Key Features

  • High Integration: The SN761640DBTR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of consumer electronics.
  • Power Efficiency: Designed with power conservation in mind, it operates with minimal power consumption, making it ideal for portable and battery-powered devices.
  • Advanced Signal Processing: It features sophisticated signal processing capabilities, ensuring clear and reliable performance in signal reception and playback.
  • Compact Footprint: The device comes in a small-outline transistor (DBT) package, allowing for a compact design in space-constrained applications.

Applications

The SN761640DBTR is well-suited for a variety of applications, particularly in the consumer electronics sector. It is commonly used in:

  • Television sets
  • Set-top boxes
  • Audio receivers
  • Home theater systems
  • Other multimedia devices

Reliability and Quality

As with all Texas Instruments products, the SN761640DBTR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets TI's strict reliability criteria, providing designers and manufacturers with confidence in its performance and longevity.

Technical Support and Resources

Customers who choose the SN761640DBTR have access to Texas Instruments' extensive support network. This includes detailed technical documentation, application notes, and design resources to facilitate the integration of the chip into their projects. Furthermore, TI's customer service and engineering support teams are readily available to assist with any technical inquiries or challenges that may arise.

In summary, the SN761640DBTR from Texas Instruments stands out as a robust, efficient, and versatile component that is ideal for enhancing the capabilities of modern television and audio systems.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7108 $53.3100
155+ $0.6659 $103.2145
235+ $0.6434 $151.1990
335+ $0.5984 $200.4640
435+ $0.5759 $250.5165
545+ $0.5534 $301.6030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,780 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess