EN
  • EN
  • DE

SN75LVDT1422PAGR

Part No SN75LVDT1422PAGR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERDES 175MBPS 64TQFP / 175Mbps Serializer/Deserializer 14/2 Input 2/14 Output 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Serializer/Deserializer
Data Rate 175Mbps
Input Type LVDS, LVTTL
Output Type LVDS
Number of Inputs 14/2
Number of Outputs 2/14
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -10°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number 75LVDT1422
Other Names SN75LVDT1422PAGRG4,SN75LVDT1422PAGRG4
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260987-SN75LVDT1422PAGR
Ultra Librarian 3D Model Ultra Librarian SN75LVDT1422PAGR CAD Model

Description

The SN75LVDT1422PAGR is a full-duplex serializer/deserializer (SerDes) from Texas Instruments. It is a 14-bit SerDes that can serialize and deserialize data at rates up to 1.05 Gbps. The SN75LVDT1422PAGR is packaged in a 64-pin TQFP (PAG) package.

The SN75LVDT1422PAGR is a versatile SerDes that can be used in a wide variety of applications, including:

  • High-speed data communication
  • Industrial automation
  • Medical imaging
  • Broadcast equipment
  • Test and measurement

The SN75LVDT1422PAGR features a number of key benefits, including:

  • High data rates: The SN75LVDT1422PAGR can serialize and deserialize data at rates up to 1.05 Gbps.
  • Low power consumption: The SN75LVDT1422PAGR consumes very little power, making it ideal for battery-powered applications.
  • Compact size: The SN75LVDT1422PAGR is packaged in a small 64-pin TQFP (PAG) package.
  • Easy to use: The SN75LVDT1422PAGR is easy to use and requires very few external components.

Detailed Description

The SN75LVDT1422PAGR is a full-duplex SerDes, which means that it can serialize and deserialize data in both directions simultaneously. The SerDes has two independent channels, one for transmitting data and one for receiving data. Each channel has its own serializer and deserializer.

The serializer takes 14 bits of parallel data and converts it into two high-speed serial streams. The deserializer takes the two high-speed serial streams and converts them back into 14 bits of parallel data.

The SN75LVDT1422PAGR uses low-voltage differential signaling (LVDS) to transmit and receive data. LVDS is a signaling standard that uses two differential pairs to transmit data. LVDS is very efficient and can transmit data at very high rates with low power consumption.

The SN75LVDT1422PAGR has a number of features that make it easy to use, including:

  • Programmable clock multiplier: The SN75LVDT1422PAGR has a programmable clock multiplier that can be used to generate the high-speed serial clock signal.
  • Programmable data alignment: The SN75LVDT1422PAGR has programmable data alignment features that can be used to align the data on the transmitter and receiver sides.
  • Loopback mode: The SN75LVDT1422PAGR has a loopback mode that can be used to test the SerDes.

Applications

The SN75LVDT1422PAGR can be used in a wide variety of applications, including:

  • High-speed data communication: The SN75LVDT1422PAGR can be used to transmit and receive high-speed data over long distances. This makes it ideal for applications such as backplane communication, point-to-point communication, and gigabit Ethernet.
  • Industrial automation: The SN75LVDT1422PAGR can be used to transmit and receive data between industrial devices, such as sensors, actuators, and controllers. This makes it ideal for applications such as factory automation, process control, and building automation.
  • Medical imaging: The SN75LVDT1422PAGR can be used to transmit and receive high-resolution medical images. This makes it ideal for applications such as ultrasound, MRI, and CT scanners.
  • Broadcast equipment: The SN75LVDT1422PAGR can be used to transmit and receive high-quality video and audio signals. This makes it ideal for applications such as digital video broadcasting (DVB), high-definition television (HDTV), and professional audio.
  • Test and measurement: The SN75LVDT1422PAGR can be used to transmit and receive high-speed data between test equipment and devices under test. This makes it ideal for applications such as semiconductor testing, board testing, and system testing.

Conclusion

The SN75LVDT1422PAGR is a versatile SerDes that can be used in a wide variety of applications. It features high data rates, low power consumption, a compact size, and ease of use. The SN75LVDT1422PAGR is an ideal choice for applications that require high-speed

You May Also Be Interested in

Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess