EN
  • EN
  • DE

SN75LVDT1422PAG

Part No SN75LVDT1422PAG
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC 14BIT SERIAL/DESERIAL 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Purpose Serializer/Deserializer
Data Rate 175Mbps
Input Type LVDS, LVTTL
Output Type LVDS
Number of Inputs 14/2
Number of Outputs 2/14
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -10°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 191827-SN75LVDT1422PAG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LVDT1422PAG CAD Model

Description

The SN75LVDT1422PAG is a robust, high-performance differential line transceiver from Texas Instruments, designed to meet the stringent requirements of high-speed data transmission systems. This integrated circuit is a part of TI's LVDT (Low-Voltage Differential Transceiver) family and is particularly suitable for long-distance and high-noise environments.

Key Features

  • High-Speed Data Transmission: Capable of operating at significant speeds, making it ideal for applications requiring fast data transfer, such as telecommunications and computing.
  • Differential Signaling: Utilizes differential signaling to reduce electromagnetic interference and crosstalk, ensuring reliable data transmission even in electrically noisy environments.
  • Low-Voltage Operation: Designed for low-voltage power supplies, which helps to minimize power consumption and allows for compatibility with modern low-voltage logic circuits.
  • Hot-Swap Capability: Features a glitch-free power-up sequence, which allows the device to be added or removed from a live backplane without disrupting the system operation.
  • Robust Protection: Includes fail-safe features that ensure the device remains in a high-impedance state if the inputs are left floating, enhancing system reliability.

Applications

The SN75LVDT1422PAG is a versatile component that can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Backplane data communications
  • Industrial control and automation
  • Networking equipment and switches
  • Telecommunications infrastructure

Package and Quality

Enclosed in a TSSOP (Thin Shrink Small Outline Package), the SN75LVDT1422PAG is designed for surface-mount technology, enabling compact PCB designs. It is also compliant with the RoHS (Restriction of Hazardous Substances) directive, which restricts the use of certain hazardous materials in electronic equipment.

Conclusion

With its combination of high-speed performance, differential signaling, and robust protection features, the SN75LVDT1422PAG from Texas Instruments is an excellent choice for engineers and designers looking to implement reliable data transmission in their systems. Its low-voltage operation and hot-swap capability further enhance its appeal in modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $37.7796
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess