EN
  • EN
  • DE

SN75LVDS88BRDD

Part No SN75LVDS88BRDD
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC TFT TIMING CONTROL 100-HTQFP / Panel Timing Controller IC Output 100-HTQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Package Bag
Product Status Obsolete
Programmable Not Verified
PLL No
Input LVDS
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-VFQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number SN75LV
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335898-SN75LVDS88BRDD
Ultra Librarian 3D Model Ultra Librarian SN75LVDS88BRDD CAD Model

Description

The SN75LVDS88BRDD is a high-performance, low-voltage differential signaling (LVDS) receiver integrated circuit designed and manufactured by Texas Instruments. This advanced semiconductor is tailored for applications that require high-speed data transmission over controlled impedance media of approximately 100 ohms. The device is capable of receiving data at speeds up to 1.5 Gbps, making it an ideal choice for demanding applications in telecommunications, computing, and networking.

Key Features

  • High-Speed Data Transmission: Supports data rates up to 1.5 Gigabits per second (Gbps), providing robust performance for high-speed data communication.
  • Low-Voltage Differential Signaling: Utilizes LVDS technology, which offers low power dissipation and noise immunity, enhancing signal integrity for critical applications.
  • Wide Operating Temperature Range: Designed to perform reliably in a broad range of environmental conditions, with an operating temperature range from -40°C to +85°C.
  • Compatibility: Conforms to the TIA/EIA-644 LVDS Standard, ensuring interoperability with other LVDS-compliant devices and systems.
  • Low Power Consumption: Optimized for power-sensitive applications, the SN75LVDS88BRDD consumes minimal power, contributing to overall system efficiency.
  • Robust Protection Features: Includes fail-safe circuitry that ensures a high output state when inputs are left open, shorted, or terminated but undriven, providing enhanced reliability.

Applications

  • High-speed backplanes and cable interconnects
  • Digital copiers, scanners, and printers
  • Computer peripheral interfacing
  • Telecommunication switches and routers
  • Data acquisition and transmission

The SN75LVDS88BRDD is offered in a compact, surface-mountable PowerPAD package that ensures excellent thermal performance and a small footprint on the printed circuit board. This product is characterized for operation from -40°C to +85°C, and it is available in a tape and reel format for use in automated manufacturing environments.

With its combination of high-speed data handling, low power consumption, and robust protection features, the SN75LVDS88BRDD from Texas Instruments stands out as a reliable solution for designers looking to optimize their high-speed communication systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess