EN
  • EN
  • DE

SN75LVDS88B

Part No SN75LVDS88B
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description CONSUMER CIRCUIT, CMOS, / IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 74 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896847-SN75LVDS88B
Ultra Librarian 3D Model Ultra Librarian SN75LVDS88B CAD Model

Description

The SN75LVDS88B from Texas Instruments is a high-performance, FlatLink™-compatible transmitter specifically designed for the transmission of video data over high-speed serial lines. This advanced product is a key component for applications that require transferring large amounts of data at rapid speeds, such as high-resolution video displays and graphic processors.

Features

  • High-Speed Data Transmission: The SN75LVDS88B boasts impressive data rates, capable of handling up to 1.8 Gbps, which is ideal for high-speed data transfer requirements.
  • Low-Voltage Differential Signaling (LVDS): Utilizes LVDS technology, which offers low power consumption and noise immunity, making it suitable for sensitive applications where signal integrity is paramount.
  • FlatLink™ Technology: Compatible with TI's FlatLink technology, the SN75LVDS88B can serialize data, which helps to reduce the number of data lines required for transmission, thereby simplifying design and reducing costs.
  • Reduced Electromagnetic Interference (EMI): The differential signaling approach also minimizes EMI, a critical feature for maintaining signal fidelity in electrically noisy environments.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

  • High-resolution video display systems
  • Graphic processors and video interfaces
  • Digital copiers and scanners
  • Telecommunication and networking equipment

Technical Specifications

The SN75LVDS88B is available in a TQFP (Thin Quad Flat Pack) package, making it compact and suitable for space-constrained applications. It operates on a single 3.3V supply, further simplifying the power design for system architects. The device also includes a power-down feature that reduces power consumption when not in active use, contributing to energy-efficient designs.

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Texas Instruments, which offers comprehensive information on the product's electrical characteristics, pin configurations, timing diagrams, and application notes.

You May Also Be Interested in

Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.9655 $70.9655
2+ $68.7478 $137.4956
3+ $66.5301 $199.5903
4+ $64.3125 $257.2500
6+ $57.6594 $345.9564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess