The SN75LVDS83B from Texas Instruments is a pivotal component in the realm of digital video interfaces, particularly in applications that require high-speed data transfer. This device is a FlatLink™ transmitter, which is designed to interface with graphics controllers and a digital display. The SN75LVDS83B converts 28 bits of CMOS/TTL data into four LVDS (Low Voltage Differential Signaling) data streams.
A phase-locked transmit clock is transmitted in parallel with the data streams over five differential conductors. The LVDS streams and clock can run at speeds up to 1.65 Gbps, which translates to a throughput of up to 595 megabytes per second. This high-speed transmission capability makes the SN75LVDS83B an ideal choice for supporting high-resolution and color-depth displays.
Key Features
- High-Speed Data Transmission: Supports pixel clock rates up to 165 MHz, enabling high-resolution video display.
- LVDS Technology: Utilizes Low Voltage Differential Signaling to reduce power consumption and minimize EMI.
- Reduced Cable Size: The compact and efficient data transmission reduces the number of conductors needed, which simplifies cable design and reduces overall system cost.
- Compatibility: Designed to be compatible with TIA/EIA-644 LVDS Standard.
- Integrated PLL: The onboard phase-locked loop (PLL) circuitry provides a stable and precise timing reference for the LVDS outputs.
Applications
The SN75LVDS83B is commonly used in a wide range of applications where high-speed data transfer for digital display purposes is required. It is particularly well-suited for notebook and desktop monitors, high-definition televisions (HDTVs), projectors, and other advanced video electronics where the integrity and quality of the video signal are of paramount importance.
Technical Specifications
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to 85°C
- Package: Available in TSSOP and BGA packages for flexible PCB design.
In summary, the SN75LVDS83B from Texas Instruments represents a robust, high-performance solution for driving high-resolution digital displays with ease and efficiency.