EN
  • EN
  • DE

SN75LVCP600SEVM

Part No SN75LVCP600SEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Type Interface
Function Re-Driver
Utilized IC / Part SN75LVCP600S
Supplied Contents Board(s), Power Supply
Base Product Number 75LVCP600
Other Names SN75LVCP600SEVM,296-45843
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284444-SN75LVCP600SEVM
Ultra Librarian 3D Model Ultra Librarian SN75LVCP600SEVM CAD Model

Description

The SN75LVCP600SEVM from Texas Instruments is a high-performance evaluation module (EVM) designed for testing and evaluating the SN75LVCP600 Single Channel Retimer. This advanced piece of technology is specifically engineered to enhance signal integrity for high-speed data communication across a variety of platforms.

Key Features

  • Signal Retiming: The EVM is built to support the retiming of signals to suppress jitter and maintain signal integrity over extended distances or through multiple connectors.
  • High Data Rate: With support for data rates up to 6 Gbps, the SN75LVCP600SEVM is ideal for applications that require fast data transfer, such as SATA, SAS, and Fibre Channel interfaces.
  • Flexibility: The evaluation module allows for easy experimentation with different settings and configurations, making it a versatile tool for designers and engineers.
  • Ease of Use: It comes with a user-friendly interface and is equipped with standard connectors to facilitate quick setup and integration into existing systems.

Applications

The SN75LVCP600SEVM is suitable for a wide range of applications, including:

  • Data centers and enterprise storage systems
  • High-speed backplane and cable extenders
  • Networking equipment and routers
  • Professional video and broadcasting systems

Technical Specifications

  • Single channel retimer with integrated signal conditioning
  • Support for data rates up to 6 Gbps
  • Low power consumption for energy-efficient operation
  • Hot-plug capable for ease of maintenance
  • Adjustable equalization and output swing settings

Package Contents

The SN75LVCP600SEVM package includes the evaluation board for the SN75LVCP600 retimer, a quick start guide, and additional documentation to assist in the evaluation and design-in process.

Additional Resources

For further information, Texas Instruments provides extensive technical documentation, application notes, and support resources to facilitate a seamless evaluation experience with the SN75LVCP600SEVM.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess