EN
  • EN
  • DE

SN75LV4737ADBRG4

Part No SN75LV4737ADBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS-232 DRIVER/REC 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 1.2V
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 065754-SN75LV4737ADBRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LV4737ADBRG4 CAD Model

Description

Product Overview: SN75LV4737ADBRG4

The SN75LV4737ADBRG4 is a high-performance integrated circuit from Texas Instruments, designed to offer reliable solutions for serial communication applications. This device is particularly suitable for systems that require high-speed data transfer and robust noise immunity. The SN75LV4737ADBRG4 is a testament to Texas Instruments' commitment to providing state-of-the-art technology for a wide array of electronic applications.

Key Features

  • High-Speed Interface: The SN75LV4737ADBRG4 supports fast data transmission rates, making it an excellent choice for applications that demand quick data throughput.
  • Low-Voltage Operation: Operating at low voltages, this device ensures energy efficiency, which can be crucial for battery-operated or power-sensitive systems.
  • Robust Noise Immunity: With built-in features to combat electrical noise, the SN75LV4737ADBRG4 maintains signal integrity even in harsh electrical environments.
  • Compact Packaging: The device comes in a DBR package, which is known for its small footprint, allowing for space-saving designs in compact electronic assemblies.

Applications

The versatility of the SN75LV4737ADBRG4 enables its use in a broad spectrum of applications, including but not limited to:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control
  • Networking equipment
  • High-speed data interfaces

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN75LV4737ADBRG4 is no exception. Manufactured with precision, this product meets high standards of reliability and performance. It is designed to withstand the rigors of industrial environments, ensuring long-term operation and stability.

Support and Resources

Customers choosing the SN75LV4737ADBRG4 benefit from Texas Instruments' comprehensive support, including detailed datasheets, application notes, and design resources. Additionally, TI's customer service and technical support teams are readily available to assist with any questions or concerns regarding product integration or performance.

In conclusion, the SN75LV4737ADBRG4 from Texas Instruments is a robust, high-speed interface solution that offers efficiency, reliability, and performance for a wide range of applications. Its compact form factor, coupled with TI's support, makes it an ideal choice for designers seeking to enhance their communication systems.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5685 $52.5480
19+ $5.3895 $102.4005
29+ $5.2211 $151.4119
40+ $5.0527 $202.1080
52+ $4.8843 $253.9836
69+ $4.3790 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess