EN
  • EN
  • DE

19003-0001

Part No 19003-0001
Manufacturer Molex, LLC
Catalog Terminals
Description Ring Tongue Terminal 16-22AWG Copper Red F Tin Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Brass
Body Plating Tin
Mounting SMD (SMT)
Case / Package 0001
Color Red
Contact Material Brass
Contact Plating Tin
Country of Origin US
Depth 9.65 mm
ELV Compliant
Flammability Rating UL94 V-2
Gender Female
Glow Wire Compliant Compliant
Insulation Insulated
Insulation Material Nylon
Lead Free Yes
Length 21.84 mm
Material Brass
Maximum Operating Temperature 105 °C
Min Operating Temperature -65 °C
Mount Box
Number of Contacts 1
Orientation Straight
Packaging Bulk
Plating Tin
Radiation Hardening No
RoHS Compliant
Terminal Material Brass
Termination Crimp
Voltage Rating 600 V
Voltage Rating (DC) 600 V
Wire/Cable Gauge 18 AWG
Wire Gauge (Max) 18 AWG
Wire Gauge (Min) 22 AWG
Win Source Part Number 1015401-19003-0001
Categories Terminals
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19003-0001 CAD Model

Description

The Molex 1015401-19003-0001 is a female terminal connector that is designed for use in terminals.

  • Manufacturer: Molex
  • Type: Female Terminal Connector
  • Application: Terminals
  • Length: 21.84 mm
  • Orientation: Straight
  • Insulated: Yes
  • Insulation Material: Nylon
  • Contact Material: Brass
  • Contact Plating: Tin
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-2
  • Lead-Free: Yes
  • Glow Wire Compliant: Yes
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -65 °C
  • Voltage Rating: 600 V
  • Wire/Cable Gauge: 18 AWG
  • Mounting: Box
  • Made in: USA

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 3/0 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 3/0-4AWG #3/8
Need more? Email Us
Molex, LLC
19193-0219 Molex Terminals RING TERMINAL 6AWG VERSAKRIMP datasheet, inventory, & pricing.
Lowest to $0.6112
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/2
Need more? Email Us
3M
CONN TERM RECT 1/0 AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
TE Connectivity
MS25036-156 TE Connectivity Terminals TRMNL,PIDG R 12-10 8 datasheet, inventory, & pricing.
Lowest to $1.0216
Panduit Corp
CONN TERM RECT LUG 6 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 500 MCM #3/8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1951 $58.5300
725+ $0.1601 $116.0725
1,120+ $0.1552 $173.8240
1,540+ $0.1502 $231.3080
1,995+ $0.1451 $289.4745
2,665+ $0.1301 $346.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess