The SN75LBC784DWR is a robust differential bus transceiver designed by Texas Instruments to facilitate reliable communication over long distances and in noisy environments. This integrated circuit is part of the industry-standard 78xx family and is particularly suitable for multi-point bus transmission common in industrial field networks.
Key Features
- Bus-Pin Protection: The SN75LBC784DWR offers protection against high-voltage transients, ensuring the safety and longevity of the device in harsh electrical environments.
- High-Speed Operation: With its ability to support high data rates, this transceiver is optimized for efficient communication across bus lines.
- Thermal Shutdown: The built-in thermal shutdown feature prevents the device from overheating, providing an additional layer of protection.
- Low-Power Mode: A low-current standby mode helps to conserve power when the transceiver is not actively in use.
- Wide Supply Voltage Range: The SN75LBC784DWR operates over a broad supply voltage range, making it versatile for various applications.
Applications
The transceiver is ideal for a range of applications that require robust data transmission, such as:
- Industrial Control Systems
- Building Automation
- Networked Security Systems
- Automotive Networks
- Factory Automation
Technical Specifications
Parameter
Value
Package Type
SOP (Small Outline Package)
Number of Pins
20
Operating Temperature Range
-40°C to 85°C
Mounting Type
Surface Mount
RoHS Status
Compliant
The SN75LBC784DWR by Texas Instruments is a reliable choice for designers looking to implement a robust communication interface in their industrial or automotive applications. Its protective features and high-speed capabilities make it a versatile component in any demanding data transmission scenario.