The SN75LBC777DWR is a sophisticated differential bus transceiver designed by Texas Instruments, tailored for bidirectional communication on multipoint bus transmission lines. It is part of the 7LB series and is particularly well-suited for industrial applications where long cable lengths and the integrity of the data transmission are critical.
This device is created to provide high-speed data transfer with signaling rates up to 40 Mbps, making it ideal for time-sensitive data applications. It operates over a wide temperature range, ensuring reliable performance in harsh environments. The SN75LBC777DWR is designed for balanced transmission lines and complies with the TIA/EIA-485-A standard, ensuring compatibility with a broad range of industry-standard networks and systems.
Key Features:
- Interface Type: Differential, designed for TIA/EIA-485-A networks.
- Signaling Rate: Capable of up to 40 Mbps, suitable for high-speed data applications.
- Operating Temperature Range: Industrial-grade with a range from -40°C to 85°C.
- Package / Case: The device comes in a surface-mount SOIC-24 package, making it compact and suitable for space-constrained applications.
- Supply Voltage: It operates on a single 5V supply, simplifying power management within the system.
- Multiple Transceivers: Can be used in conjunction with multiple transceivers on a bus network, allowing for flexible system design.
- Protection Features: Includes thermal shutdown protection, ensuring the device operates within safe temperature limits.
- Fail-Safe Design: Guarantees a high impedance bus state when the inputs are left open, undriven, or shorted, enhancing the reliability of the communication system.
Applications:
The SN75LBC777DWR is a versatile component that can be integrated into various systems requiring robust data transmission. Its primary applications include industrial control systems, factory automation, building automation, and complex networks where multiple devices need to communicate over long distances with high reliability.
Ordering Information:
The product is available in tape and reel packaging, facilitating automated assembly processes. For ordering, the part number is SN75LBC777DWR, which can be used to request samples or place bulk orders through Texas Instruments or authorized distributors.