Product Overview: SN75LBC182DRG4 from Texas Instruments
The SN75LBC182DRG4 is a robust differential bus transceiver from Texas Instruments designed to provide bidirectional communication in multi-point bus transmission lines. It is part of the industry-standard SN75182 family and operates as a differential line driver and receiver for balanced or unbalanced digital data transmission. This transceiver is particularly well-suited for long-distance and noisy environments, making it a reliable choice for industrial, networking, and telecommunication applications.
Key Features
- Interface Type: RS-485/RS-422 which ensures compatibility with a wide range of industry-standard communication protocols.
- Signaling Rate: Capable of achieving signaling rates up to 10 Mbps, thus enabling fast data transfer for efficient system performance.
- Supply Voltage: Operates over a wide range of supply voltages from 4.5 V to 5.5 V, providing flexibility in various power environments.
- Thermal Shutdown Protection: Equipped with thermal shutdown protection that prevents damage from over-temperature conditions.
- Fail-Safe Design: The device ensures a fail-safe receiver output when the bus is open or shorted, enhancing system reliability.
- Low Power Consumption: The SN75LBC182DRG4 is designed for low power consumption, making it suitable for power-sensitive applications.
- Package: Available in an 8-pin SOIC package, which is ideal for space-constrained applications.
Applications
The SN75LBC182DRG4 is versatile and can be used in various applications, including:
- Industrial control systems
- Building automation
- Network equipment
- Data acquisition systems
- Point of sale terminals
With its built-in protection features and high-speed operation, the SN75LBC182DRG4 is a reliable solution for systems requiring robust data communication. Its interoperability with multiple bus standards and the ability to operate in harsh environments make it an excellent choice for designers looking to implement a dependable communication interface in their products.
For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for additional information on integrating the SN75LBC182DRG4 into your design.