Product Overview: SN75LBC176ADRG4
The SN75LBC176ADRG4 is a high-speed differential bus transceiver designed by Texas Instruments to facilitate robust data transmission over twisted-pair or parallel-wire networks. It is a part of the industry-standard 176 family and is particularly suitable for balanced transmission lines. This device is designed to meet the stringent requirements of improved electromagnetic compatibility (EMC) and ESD performance, making it an ideal choice for industrial applications where noise immunity and data integrity are critical.
Key Features
- Interface Type: RS-485/RS-422 which provides balanced data transmission for robust communication in electrically noisy environments.
- Signaling Rate: Capable of achieving signaling rates up to 30 Mbps, enabling fast data transfer for time-sensitive applications.
- Supply Voltage: Operates over a wide range of supply voltages from 4.5 V to 5.5 V, ensuring compatibility with a variety of systems and power configurations.
- ESD Protection: Features high ESD protection of up to 12 kV which safeguards the device against electrostatic discharges, enhancing its durability and reliability.
- Temperature Range: Industrial temperature range from -40°C to 85°C, making it suitable for harsh environmental conditions.
- Package: Available in a compact 8-pin SOIC package that saves space on the printed circuit board.
Applications
The SN75LBC176ADRG4 is versatile and can be used in a variety of applications, including but not limited to:
- Industrial control systems
- Building automation
- Networked security systems
- Point of sale equipment
- Data acquisition systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75LBC176ADRG4 is no exception. It is manufactured with high standards to ensure performance and longevity, even in the most demanding applications. Customers can expect consistent and reliable operation from this transceiver, backed by Texas Instruments' reputation in the semiconductor industry.
Conclusion
In summary, the SN75LBC176ADRG4 from Texas Instruments is a robust, high-speed differential bus transceiver that provides reliable data transmission in industrial environments. With its high signaling rate, ESD protection, and wide operating temperature range, it stands out as a solid choice for designers looking to enhance their communication systems.