The SN75LBC174DW is a quint differential line driver designed for digital data transmission over balanced lines. Manufactured by Texas Instruments, this integrated circuit is part of their interface - drivers, receivers, and transceivers category, ensuring reliable performance in a variety of communication and networking applications. The SN75LBC174DW is a robust solution for achieving high-speed data transfer while maintaining signal integrity in noisy environments.
Key Features
- Interface Type: RS-485/RS-422, providing compatibility with industry-standard communication protocols.
- Number of Drivers: 5, allowing multiple data lines to be driven simultaneously for efficient data handling.
- Supply Voltage Range: 4.75V to 5.25V, offering a stable operating range suitable for various power supply conditions.
- Signaling Rate: Up to 30 Mbps, enabling high-speed data transmission for time-sensitive applications.
- Operating Temperature Range: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
- Package / Case: SOIC-20, providing a compact form factor suitable for space-constrained applications.
Applications
The SN75LBC174DW is ideal for use in industrial control systems, factory automation, building automation, and network equipment where reliable data transmission is critical. Its ability to function effectively in electrically noisy environments makes it a preferred choice for applications such as motor control circuits, HVAC systems, and data communication systems.
Reliability and Quality
Texas Instruments is known for their commitment to quality and reliability, and the SN75LBC174DW is no exception. It is designed to meet or exceed the stringent requirements of industrial applications, ensuring long-term stability and performance. With Texas Instruments' reputation for excellence in semiconductor manufacturing, customers can trust the SN75LBC174DW for their critical data communication needs.