Product Overview: SN75LBC172ADWR
The SN75LBC172ADWR is a high-quality differential line driver and receiver pair designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 7LB series and is specifically engineered to provide reliable data transmission over long distances and in electrically noisy environments.
Key Features
- Robust Interface: The device features a differential line driver and receiver, which offers improved noise immunity and allows for balanced data transmission. This makes the SN75LBC172ADWR particularly suitable for industrial applications where signal integrity is paramount.
- High-Speed Operation: With the capability to support high data rates, this product is ideal for applications requiring fast and efficient communication protocols.
- Wide Operating Range: The SN75LBC172ADWR operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
- Low Power Consumption: Designed with energy efficiency in mind, the device consumes low power, making it suitable for power-sensitive applications.
- Surface-Mount Package: The device comes in a surface-mount SOIC package, designated by the suffix 'DWR', which allows for compact PCB design and is suitable for automated assembly processes.
Applications
The versatility of the SN75LBC172ADWR makes it an excellent choice for a variety of applications, including:
- Industrial control and automation systems
- Networking equipment and data communication
- Telecommunications infrastructure
- Automotive networks
- Instrumentation and test equipment
Technical Specifications
The SN75LBC172ADWR is built to meet the demands of rigorous industrial applications. Some of its technical specifications include:
- Supply Voltage: 5V
- Operating Temperature Range: -40°C to 85°C
- Package Type: SOIC-20
- RoHS Compliance: Yes
In conclusion, the SN75LBC172ADWR from Texas Instruments is a reliable and efficient solution for high-speed data transmission in challenging environments. Its robust design and technical features make it a smart choice for engineers and designers looking to enhance the performance and reliability of their communication systems.