EN
  • EN
  • DE

SN75DPHY440SSRHRT

Part No SN75DPHY440SSRHRT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC RETIMER CSI-2/DSI 28-WQFN / CSI-2/DSI Re-timer Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Retimer
Applications Video
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-WQFN (5.5x3.5)
Win Source Part Number 795197-SN75DPHY440SSRHRT
Popularity Medium
Supply and Demand Status Balance
Family Name SN75DPHY440SSRHRT
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN75DPHY440SSRHRT CAD Model

Description

The SN75DPHY440SSRHRT is a cutting-edge product from Texas Instruments, designed to meet the high-speed interface demands of modern digital communication systems. This high-performance component is an essential building block for applications that require efficient data transfer at rapid speeds.

Key Features

  • High-Speed Performance: The SN75DPHY440SSRHRT is capable of handling high-speed data transmission, making it suitable for advanced digital applications that require quick and reliable data transfer.
  • Robust Interface: With a design focused on signal integrity, this product ensures a robust interface for improved data communication and minimal signal loss.
  • Energy Efficient: Texas Instruments has engineered the SN75DPHY440SSRHRT to be energy-efficient, thereby reducing power consumption and heat generation for the systems in which it is used.
  • Compact Form Factor: The small footprint of the component allows for integration into space-constrained designs, offering flexibility for various application requirements.
  • Industrial Standard Compliance: This product adheres to industry standards, ensuring compatibility and interoperability with other components and systems.

Applications

The SN75DPHY440SSRHRT is suitable for a wide range of applications, including but not limited to:

  • High-definition multimedia interfaces (HDMI)
  • DisplayPort interfaces
  • High-speed data communication for computing and telecommunication
  • Consumer electronics
  • Automotive infotainment systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75DPHY440SSRHRT is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the highest standards of performance and durability.

Ordering Information

The SN75DPHY440SSRHRT is available for order in various packaging options to suit different manufacturing requirements. For detailed ordering and product information, customers are encouraged to visit the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7672 $52.7408
33+ $3.0911 $102.0063
51+ $2.9945 $152.7195
70+ $2.8979 $202.8530
90+ $2.8013 $252.1170
120+ $2.5115 $301.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess