EN
  • EN
  • DE

SN75DP129RHHT

Part No SN75DP129RHHT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DISPL PORT TO TMDS OUT 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Desktop, Notebook PCs
Supply Voltage - Operating 1.65 V to 3.6 V
Case / Package 36-VQFN (6x6)
Mounting Surface Mount
Win Source Part Number 042802-SN75DP129RHHT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75DP129RHHT CAD Model

Description

Product Overview: SN75DP129RHHT by Texas Instruments

The SN75DP129RHHT is a state-of-the-art digital video interface (DVI) or high-definition multimedia interface (HDMI) to DisplayPort dual-mode converter designed and manufactured by Texas Instruments. This advanced integrated circuit is specifically engineered to facilitate seamless conversion from DVI or HDMI signals to a DisplayPort output, enabling users to connect devices with legacy DVI or HDMI outputs to newer displays that only support DisplayPort inputs.

The SN75DP129RHHT supports a wide range of video resolutions and formats, ensuring compatibility with various multimedia applications. It is capable of handling high-definition video with resolutions up to 1080p, making it an ideal choice for high-resolution displays and multimedia setups. Additionally, it incorporates advanced features such as automatic receiver equalization and support for audio extraction, which provides flexibility in handling audio data streams.

The device comes in a compact 40-VQFN package, making it suitable for space-constrained applications. It also features low power consumption, which is critical for portable and battery-operated devices. The SN75DP129RHHT is designed with the quality and reliability that Texas Instruments is known for, ensuring stable performance across a variety of operating conditions.

Key features of the SN75DP129RHHT include:

  • Compatibility with DVI 1.0 and HDMI 1.4b standards.
  • Support for video resolutions up to 1080p.
  • Integrated dual-mode DisplayPort transmitter.
  • Automatic control of the receiver equalization.
  • Low power operation and standby mode for energy efficiency.
  • 40-VQFN package suitable for compact designs.

Whether it's for professional displays, consumer electronics, or computer peripherals, the SN75DP129RHHT provides a reliable and efficient solution for video signal conversion. With its robust design and advanced features, this product from Texas Instruments represents a leading choice for designers and engineers looking to bridge the gap between legacy video interfaces and modern DisplayPort technology.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7697 $51.9273
22+ $4.7341 $104.1502
33+ $4.5862 $151.3446
46+ $4.4383 $204.1618
59+ $4.2903 $253.1277
78+ $3.8465 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess