EN
  • EN
  • DE

SN75DP119RHHR

Part No SN75DP119RHHR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER DISPLAYPORT 36VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications DisplayPort
Input DisplayPort
Output DisplayPort
Data Rate (Max) 2.7Gbps
Number of Channels 2
Delay Time 325ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 24.9mA
Temperature Range - Operating 0°C to 85°C
Case / Package 36-VQFN (6x6)
Win Source Part Number 030528-SN75DP119RHHR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75DP119RHHR CAD Model

Description

The SN75DP119RHHR is a cutting-edge display interface IC designed and manufactured by Texas Instruments. This high-performance device serves as a DisplayPort to HDMI/DVI Level Shifter, enabling seamless connectivity and signal conversion between different display standards. It is the perfect solution for applications requiring the integration of DisplayPort sources with HDMI or DVI displays.

Key Features

  • DisplayPort 1.1a Compliant: The SN75DP119RHHR adheres to the DisplayPort 1.1a standard, ensuring compatibility with a wide range of DisplayPort sources.
  • HDMI 1.3 and DVI Compliant: This device supports HDMI 1.3 and DVI output, offering a high degree of flexibility for interfacing with various display types.
  • High Resolution Support: It enables the transmission of high-resolution video, supporting up to 1080p at 60Hz or WUXGA (1920x1200) resolution, ensuring crystal-clear image quality for demanding multimedia applications.
  • Integrated Level Shifting: The level shifting functionality allows for seamless signal conversion between the differing voltage levels of DisplayPort and HDMI/DVI interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the SN75DP119RHHR minimizes power usage, making it suitable for energy-sensitive designs.
  • Robust ESD Protection: The device includes built-in Electrostatic Discharge (ESD) protection circuitry, safeguarding the IC from potential damage due to static discharge events.

Applications

The SN75DP119RHHR is ideal for a broad array of applications, including:

  • Desktop and Laptop PCs
  • Docking Stations
  • Graphics Cards
  • Monitors, Projectors, and HDTVs
  • Home Theater Systems
  • Professional AV Equipment

Package and Quality

This device comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which offers a space-saving footprint for PCB designs. The SN75DP119RHHR is also available in a tape and reel format, facilitating efficient assembly for high-volume production. Texas Instruments is committed to high-quality standards, ensuring that this product meets rigorous reliability and performance criteria.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
Lowest to $23.9243
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1797 $51.7970
24+ $4.2501 $102.0024
37+ $4.1172 $152.3364
51+ $3.9844 $203.2044
65+ $3.8516 $250.3540
87+ $3.4532 $300.4284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess