The SN75C3232EPW is a robust, dual-channel RS-232 transceiver IC designed by Texas Instruments to facilitate serial communication in a variety of applications. This component is specifically engineered to operate with a 3-V to 5.5-V VCC supply, making it versatile for use in both portable and fixed electronics that require reliable data transmission.
Key Features
- Interface: Complies with the TIA/EIA-232-F Standards, ensuring compatibility with a wide range of RS-232 communication protocols.
- Supply Voltage Range: Operates on a supply voltage from 3 V to 5.5 V, accommodating various logic level requirements and power availability.
- Data Rate: Supports data rates up to 250 kbit/s, allowing for efficient serial data exchange.
- Low Power Consumption: Features a low-power shutdown mode, significantly reducing power usage when the device is inactive.
- Electrostatic Discharge (ESD) Protection: Provides built-in ESD protection for the RS-232 I/O pins, safeguarding against static electricity damages up to ±15 kV.
Applications
The SN75C3232EPW is ideal for a range of applications that require reliable RS-232 communication, including but not limited to:
- Portable or battery-powered electronics
- Point-of-sale (POS) terminals
- Peripherals and computer interfaces
- Industrial control systems
- Telecommunication equipment
Package and Quality
The SN75C3232EPW comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed industry standards for performance and reliability, ensuring a trustworthy solution for your communication needs.