The SN75C3232EDWR is a robust, dual-line driver and receiver designed by Texas Instruments to facilitate reliable communication in serial port interfaces. This integrated circuit is part of Texas Instruments' industry-leading line of transceivers, which are engineered to operate with the RS-232 protocol standard. The SN75C3232EDWR is particularly well-suited for applications that require high-speed data transmission with operational reliability in challenging environments.
Key Features
-
Interface Type: The device adheres to the RS-232 standard, ensuring compatibility with serial port communication protocols.
-
Number of Drivers/Receivers: The SN75C3232EDWR comes with 2 driver and 2 receiver lines, providing a balanced communication channel for bidirectional data flow.
-
Data Transfer Rates: Capable of handling data rates up to 250 kbps, this component is ideal for applications that demand fast and efficient data exchange.
-
Supply Voltage: Operating within a supply voltage range of 3.0V to 5.5V, it offers flexibility for various power supply configurations.
-
Low-Power Consumption: The SN75C3232EDWR is designed for low-power operation, making it suitable for portable and power-sensitive applications.
-
Electrostatic Discharge (ESD) Protection: It features built-in ESD protection circuits, safeguarding the device from electrostatic discharges and enhancing its durability.
-
Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, ensuring consistent performance under extreme conditions.
-
Package Type: Housed in a 20-SOIC (Wide) package, the SN75C3232EDWR is compact and suitable for space-constrained applications.
Applications
The versatile SN75C3232EDWR is adept for deployment in a variety of settings, including industrial control systems, point-of-sale terminals, and networking equipment. Its robustness and high-speed capabilities also make it an excellent choice for modem connections, data acquisition systems, and other serial communication applications that require a reliable RS-232 interface.
Conclusion
Texas Instruments' SN75C3232EDWR is a highly reliable and efficient solution for serial communication needs. Its combination of high-speed data transfer, low power consumption, and robust protection features make it an ideal choice for designers looking to implement or upgrade RS-232 communication interfaces in their products.