EN
  • EN
  • DE

SN75C3232EDB

Part No SN75C3232EDB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SSOP / 2/2 Transceiver Full RS232 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number 75C3232
Other Names TEXTISSN75C3232EDB,SN75C3232EDBG4,SN75C3232EDB,296-34150-5,2156-SN75C3232EDB,SN75C3232EDBG4
Standard Package 80
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261445-SN75C3232EDB
Ultra Librarian 3D Model Ultra Librarian SN75C3232EDB CAD Model

Description

The SN75C3232EDB is a robust, dual-line transceiver from Texas Instruments, designed for bidirectional communication interfacing in applications that adhere to the V.28 (RS-232) standards. This integrated circuit is part of the industry-leading SN75C3232E series, known for its reliability and performance in serial communication protocols.

Key Features

  • Interface Type: The SN75C3232EDB facilitates RS-232 communication, allowing devices to exchange data over long distances with high integrity.
  • Number of Drivers/Receivers: It features 2 driver and 2 receiver lines, accommodating full-duplex data transmission.
  • Supply Voltage: Operating with a single 3.0V to 5.5V power supply, the device is versatile and can be used in various system voltage levels.
  • Data Rate: The device supports data rates up to 250 kbps, making it suitable for many serial data communication applications.
  • ESD Protection: It offers enhanced electrostatic discharge (ESD) protection, ensuring resilience against unexpected electrical discharges.
  • Low Power Consumption: With its low-power shutdown mode, the SN75C3232EDB conserves energy when it's not in active use.
  • Package: The device comes in a SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The SN75C3232EDB is highly suitable for a variety of applications where RS-232 communication is required. This includes, but is not limited to, point-of-sale (POS) terminals, telecommunication systems, data acquisition systems, and industrial control interfaces.

Quality and Reliability

As with all Texas Instruments products, the SN75C3232EDB is manufactured to the highest quality standards. It has undergone rigorous testing to ensure its performance under a wide range of conditions, making it a reliable choice for critical applications that demand consistent operation and long-term durability.

Easy Integration

The SN75C3232EDB is designed for easy integration into existing and new designs. With its industry-standard pinout and compact package, it can be readily incorporated into various circuit board layouts, providing designers with a flexible and dependable solution for their RS-232 communication needs.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3072 $52.2880
95+ $1.0726 $101.8970
145+ $1.0391 $150.6695
200+ $1.0056 $201.1200
260+ $0.9721 $252.7460
345+ $0.8715 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess