Product Overview: SN75C3222EDWR from Texas Instruments
The SN75C3222EDWR is a robust, dual-line transceiver from Texas Instruments, designed to meet the requirements of the RS-232 serial protocol. This integrated circuit (IC) is part of the SN75C3222 series and is particularly suitable for applications that require efficient communication through a serial port.
Key Features
- Interface: The device is compliant with the TIA/EIA-232-F standards, ensuring compatibility with a wide range of serial communication applications.
- Dual Driver/Receiver: It includes two drivers and two receivers, offering a complete solution for full-duplex data transmission.
- Supply Voltage: Operates from a single 3.0V to 5.5V power supply, making it versatile for various system voltages.
- Data Rate: Supports data rates up to 250 kbps, allowing for relatively high-speed data transfer for RS-232 applications.
- Electrostatic Discharge (ESD) Protection: Features built-in ESD protection for the transceiver pins, providing robustness against static electricity and enhancing product reliability.
- Low Power Consumption: The IC has a low-power standby mode, which reduces power consumption when the device is not actively transmitting data.
- Package: Comes in a wide-body SOIC (DW) package with 20 pins, suitable for surface-mount technology (SMT) on printed circuit boards (PCBs).
Applications
The SN75C3222EDWR is ideal for a variety of applications that require reliable serial communication. These include:
- Industrial control systems
- Point of sale (POS) terminals
- Network equipment
- Data acquisition systems
- Medical equipment
- Peripheral devices for computers
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75C3222EDWR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for critical communication tasks.
Ordering and Packaging
The SN75C3222EDWR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact an authorized distributor.