The SN75C3221DBRG4 is a highly integrated device from Texas Instruments, designed to provide optimal solutions for efficient serial communication in a variety of applications. This product is part of TI's extensive line of interface ICs, which are known for their reliability and performance.
Key Features
- Interface Type: The device supports RS-232 interface standards, ensuring compatibility with serial communication protocols.
- Number of Drivers/Receivers: It includes 1 driver and 1 receiver, making it suitable for point-to-point connections.
- Data Rate: The SN75C3221DBRG4 is capable of handling data rates up to 1Mbps, providing efficient data transmission for a variety of applications.
- Supply Voltage: It operates over a wide supply voltage range, typically from 3V to 5.5V, accommodating various system requirements.
- ESD Protection: The device features integrated Electrostatic Discharge (ESD) protection circuitry, which safeguards against static electricity damage.
- Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability under extreme conditions.
- Package: The SN75C3221DBRG4 comes in a DBRG4 package, which is compact and suitable for space-constrained applications.
Applications
The versatility of the SN75C3221DBRG4 makes it an ideal choice for a wide array of applications, including:
- Telecommunications
- Networking Equipment
- Peripheral Interfaces
- Industrial Control Systems
- Point of Sale (POS) Terminals
Quality and Support
Texas Instruments is committed to delivering high-quality products and the SN75C3221DBRG4 is no exception. Customers can expect robust support and comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate product integration and ensure a smooth design-in process.
Ordering Information
The SN75C3221DBRG4 is available for order through Texas Instruments' official distributors and online store. For detailed pricing and availability information, please refer to the Texas Instruments website or contact their sales and support team.